Win Source Part Number: 961447-RT9069-50GB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS7A1901DRBR; LDK130M25R; LDK130M32R; LD2979M33TR; LP2981A-29DBVR; LP5951MFX-2.0/NOPB; LP2981-29DBVR;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 3.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9069-50GBTR,1028-1
Base Product Number: RT9069
Voltage Dropout (Max): 0.36V @ 10mA
5V LDO Regulator, 36V In, 200mA Out, SOT-25 Product overview: RT9069-50GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 36V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 36V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9069-50GB can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LINEAR 5V 200MA SOT23-5
IC REG LINEAR 5V 200MA SOT23-5
IC REG LINEAR 5V 200MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 961447-RT9069-50GB | 776-RT9069-50GB | 1028-1505-1-ND | RT9069-50GB | RT9069-50GB | RT9069-50GB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 36V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; Tape & Reel | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |