RichTek Technology Corporation Voltage Regulators - Linear RT9069-33GX5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9069-33GX5 is a low-dropout (LDO) linear voltage regulator designed for high input voltage applications, with a maximum operating input voltage of 36V. It provides a fixed output voltage of 3.3V and can deliver up to 100mA of continuous output current. The device features a low quiescent current of 2µA at no load and zero disable current, making it suitable for battery-powered applications where power efficiency is critical. This regulator exhibits a low dropout voltage of 0.2V at 10mA with a 5V input, ensuring efficient operation in low voltage scenarios. It is stable with ceramic or tantalum capacitors, which simplifies design requirements. The RT9069 includes built-in current limit protection and over-temperature protection to enhance reliability during operation. It is RoHS compliant and halogen-free, aligning with modern environmental standards. Applications for the RT9069 include portable battery-powered equipment, extra low voltage microcontrollers, and notebook computers, making it a versatile choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The RT9069-33GX5 is a low-dropout (LDO) linear voltage regulator designed for high input voltage applications, with a maximum operating input voltage of 36V. It provides a fixed output voltage of 3.3V and can deliver up to 100mA of continuous output current. The device features a low quiescent current of 2µA at no load and zero disable current, making it suitable for battery-powered applications where power efficiency is critical. This regulator exhibits a low dropout voltage of 0.2V at 10mA with a 5V input, ensuring efficient operation in low voltage scenarios. It is stable with ceramic or tantalum capacitors, which simplifies design requirements. The RT9069 includes built-in current limit protection and over-temperature protection to enhance reliability during operation. It is RoHS compliant and halogen-free, aligning with modern environmental standards. Applications for the RT9069 include portable battery-powered equipment, extra low voltage microcontrollers, and notebook computers, making it a versatile choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9069-33GX5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9069-33GX5
Voltage Regulators - Linear RT9069-33GX5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9069-33GX5
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Advanced PMIC for Microcontrollers and SSDs - ACT88430 - Qorvo
Specs
Type QFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details