Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
3.3V LDO, 36V In, 200mA Out, 5-Pin SOT-25 Product overview: RT9069-33GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 36V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 36V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9069-33GB can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 845408-RT9069-33GB
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RT9069
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1520-6, RT9069-33GBCT-ND, RT9069-33GBCT, RT9069-33GBDKR-ND, RT9069-33GBDKR, 1028-1520-2, 1028-1520-1, RT9069-33GBTR, RT9069-33GBTR-ND, -RT9069-33GB
IC REG LINEAR 3.3V 200MA SOT23-5
IC REG LINEAR 3.3V 200MA SOT23-5
200mA Fixed 3.3V Positive electrode 36V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 200MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1520-2-ND | 776-RT9069-33GB | 845408-RT9069-33GB | RT9069-33GB | RT9069-33GB | RT9069-33GB | RT9069-33GB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 36V 200mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9069-33GB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; Reel - TR | SOT23; Other; SC-74A, SOT-753 | SOT23 | |||
| Special Features | Input Overcurrent Protection | Enable |