IC REG LINEAR POS ADJ 50MA 8SOP Product overview: RT9068GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9068GSP can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 845356-RT9068GSP
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RT9068
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1317-1, 1028-1317-2, -RT9068GSP, 1028-1317-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOP-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOP-EP
IC REG LINEAR POS ADJ 50MA 8SOP
IC REG LINEAR POS ADJ 50MA 8SOP
IC REG LINEAR POS ADJ 50MA 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-RT9068GSP | 845356-RT9068GSP | 1028-1317-2-ND | RT9068GSP | RT9068GSP | RT9068GSP |
| Product Name | 50MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9068GSP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Output Voltage | 1.25 volts | 1.25 to 60 volts | 1.25 volts | 1.25 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 60 volts | 60 volts | 60 volts |