RichTek Technology Corporation Ldo, Adj, 1.25V To 60V, 1A, Sop-8; Output Type Richtek RT9068GSP

Description
LDO, ADJ, 1.25V TO 60V, 1A, SOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.25V TO 60V, 1A, SOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.25V To 60V, 1A, Sop-8; Output Type Richtek - 06AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.25V To 60V, 1A, Sop-8; Output Type Richtek
06AC2490
Ldo, Adj, 1.25V To 60V, 1A, Sop-8; Output Type Richtek 06AC2490
LDO, ADJ, 1.25V TO 60V, 1A, SOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV RoHS Compliant: Yes

LDO, ADJ, 1.25V TO 60V, 1A, SOP-8; Output Type:Adjustable; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:1.25V; Output Voltage Max:60V; Output Current Max:50mA; Dropout Voltage Typ @ Current:230mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2490
Product Name Ldo, Adj, 1.25V To 60V, 1A, Sop-8; Output Type Richtek
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details