Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOP-EP
60V 5V LDO Regulator, 50mA, 0.23V Dropout, PSOP-8 Product overview: RT9068-50GSP from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 5V, 50mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 5V, 50mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9068-50GSP can be used for catalog matching and distributor lookup.
Win Source Part Number: 966387-RT9068-50GSP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 65dB (50mA)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): KA78RL00D; TL317PSR; LP2951CM; MC78L05ABD; MC78L15ACD; KA79L05AD;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-1316-2,1028-131
Base Product Number: RT9068
Voltage Dropout (Max): 0.23V @ 50mA
IC REG LINEAR 5V 50MA 8SOP
IC REG LINEAR 5V 50MA 8SOP
IC REG LINEAR 5V 50MA 8SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1316-6-ND | 776-RT9068-50GSP | 966387-RT9068-50GSP | RT9068-50GSP | RT9068-50GSP | RT9068-50GSP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 60V 5V 50mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |