RichTek Technology Corporation Ldo, Fixed, 5V, 0.05A, Sop-8; Output Type Richtek RT9068-50GSP

Description
LDO, FIXED, 5V, 0.05A, SOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.05A, SOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.05A, Sop-8; Output Type Richtek - 06AC2489 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.05A, Sop-8; Output Type Richtek
06AC2489
Ldo, Fixed, 5V, 0.05A, Sop-8; Output Type Richtek 06AC2489
LDO, FIXED, 5V, 0.05A, SOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SOP RoHS Compliant: Yes

LDO, FIXED, 5V, 0.05A, SOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:150mV; IC Case / Package:SOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 06AC2489
Product Name Ldo, Fixed, 5V, 0.05A, Sop-8; Output Type Richtek
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details