Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP
Win Source Part Number: 1372407-RT9068-33GFP
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: RT9068
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.23V @ 50mA
Current - Output: 50mA
Current - Quiescent (Iq): 40 µA
PSRR: 65dB (50mA)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity
60V, 30µA IQ, Low Dropout Voltage Linear Regulator, MSOP-8(PP) Product overview: RT9068-33GFP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, MSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9068-33GFP can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 50MA 8MSOP
IC REG LINEAR 3.3V 50MA 8MSOP
IC REG LINEAR 3.3V 50MA 8MSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1508-1-ND | 1372407-RT9068-33GFP | 776-RT9068-33GFP | RT9068-33GFP | RT9068-33GFP | RT9068-33GFP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 60V MSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Tape & Reel | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable |