Win Source Part Number: 1089196-RT9067-50GB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 14V
Voltage - Output (Min/Fixed): 5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 3.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9067-50GBTR,RT9067
Base Product Number: RT9067
Voltage Dropout (Max): 1.2V @ 100mA
IC REG LINEAR 5V 200MA SOT23-5 Product overview: RT9067-50GB from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9067-50GB can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 200MA SOT23-5
IC REG LINEAR 5V 200MA SOT23-5
IC REG LINEAR 5V 200MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1089196-RT9067-50GB | 776-RT9067-50GB | RT9067-50GB | RT9067-50GB | RT9067-50GB |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 200MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel (TR),Cut Tape (CT) | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Enable | Enable |