RichTek Technology Corporation Ldo Volt Reg, 0.2A, 5V, Sot-23-5; Output Type Richtek RT9067-50GB

Description
LDO VOLT REG, 0.2A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.2A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.2A, 5V, Sot-23-5; Output Type Richtek - 33AC0937 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.2A, 5V, Sot-23-5; Output Type Richtek
33AC0937
Ldo Volt Reg, 0.2A, 5V, Sot-23-5; Output Type Richtek 33AC0937
LDO VOLT REG, 0.2A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

LDO VOLT REG, 0.2A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0937
Product Name Ldo Volt Reg, 0.2A, 5V, Sot-23-5; Output Type Richtek
Input Voltage 3.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details