RichTek Technology Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9065GE

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9065GEDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9065GEDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9065GEDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9065GETR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9065GETR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9065GETR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-RT9065GECT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-RT9065GECT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-RT9065GECT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 967526-RT9065GE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
967526-RT9065GE
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 967526-RT9065GE
Win Source Part Number: 967526-RT9065GE Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Current Limit, Enable Voltage - Output (Max): 5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.8V Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB ~ 50dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 120 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT9065GEDKR,102 8-RT9065GECT,1028-RT 9065GETR Voltage Dropout (Max): 0.5V @ 500mA

Win Source Part Number: 967526-RT9065GE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB ~ 50dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 120 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9065GEDKR,1028-RT9065GECT,1028-RT9065GETR
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
0.2A SOT-23 LDO Voltage Regulator IC
776-RT9065GE
0.2A SOT-23 LDO Voltage Regulator IC 776-RT9065GE
IC LDO 0.2A LOW DROPOUT SOT-23-6 Product overview: RT9065GE from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9065GE can be used for catalog matching and distributor lookup.

IC LDO 0.2A LOW DROPOUT SOT-23-6 Product overview: RT9065GE from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.2A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.2A, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9065GE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - RT9065GE - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
RT9065GE
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RT9065GE
IC LDO 0.2A LOW DROPOUT SOT-23-6

IC LDO 0.2A LOW DROPOUT SOT-23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9065GE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9065GE
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9065GE
IC LDO 0.2A LOW DROPOUT SOT-23-6

IC LDO 0.2A LOW DROPOUT SOT-23-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1028-RT9065GEDKR-ND 967526-RT9065GE 776-RT9065GE RT9065GE RT9065GE
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 0.2A SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 SOT23; Other; Tape & Reel Other; Tape & Reel (TR) SOT23; Other; SOT-23-6
Special Features Input Overcurrent Protection Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4957SESTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-1.5-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Power Management IC - 713-BQ24314CDSGR - ERSAELECTRONICS PTE. LTD.
Specs
IOUT 2 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details