RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9064-50GX RT9064-50GX

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092963-RT9064-50GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 4μA PSRR: 60dB to 40dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092963-RT9064-50GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 4μA PSRR: 60dB to 40dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9064-50GX - 1092963-RT9064-50GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9064-50GX
1092963-RT9064-50GX
PMIC - PMIC - Voltage Regulators - Linear - RT9064-50GX 1092963-RT9064-50GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 1092963-RT9064-50GX Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-89-3 Maximum Input Voltage: 14V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 100mA Operating Supply Current: 4μA PSRR: 60dB to 40dB (100Hz to 10kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092963-RT9064-50GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-3
Maximum Input Voltage: 14V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 100mA
Operating Supply Current: 4μA
PSRR: 60dB to 40dB (100Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 200MA SOT89 Voltage Regulator IC
776-RT9064-50GX
5V 200MA SOT89 Voltage Regulator IC 776-RT9064-50GX
IC REG LINEAR 5V 200MA SOT89-3 Product overview: RT9064-50GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9064-50GX can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA SOT89-3 Product overview: RT9064-50GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9064-50GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9064-50GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9064-50GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9064-50GX
IC REG LINEAR 5V 200MA SOT89-3

IC REG LINEAR 5V 200MA SOT89-3

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9064-50GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9064-50GX
PMIC - Voltage Regulators - Linear RT9064-50GX
IC REG LINEAR 5V 200MA SOT89-3

IC REG LINEAR 5V 200MA SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1092963-RT9064-50GX 776-RT9064-50GX RT9064-50GX RT9064-50GX
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9064-50GX 5V 200MA SOT89 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89-3 Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data