RichTek Technology Corporation Ldo, Adj, 0.8V To 2.5V, 3A, Sop-8; Output Type Richtek RT9059GSP

Description
LDO, ADJ, 0.8V TO 2.5V, 3A, SOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes
Description
LDO, ADJ, 0.8V TO 2.5V, 3A, SOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V To 2.5V, 3A, Sop-8; Output Type Richtek - 15AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 2.5V, 3A, Sop-8; Output Type Richtek
15AC6907
Ldo, Adj, 0.8V To 2.5V, 3A, Sop-8; Output Type Richtek 15AC6907
LDO, ADJ, 0.8V TO 2.5V, 3A, SOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes

LDO, ADJ, 0.8V TO 2.5V, 3A, SOP-8; Output Type:Adjustable; Input Voltage Min:1V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:2.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:250mV; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC6907
Product Name Ldo, Adj, 0.8V To 2.5V, 3A, Sop-8; Output Type Richtek
Input Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details