Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-WDFN (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-WDFN (2.5x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-WDFN (2.5x2.5)
IC REG LINEAR POS ADJ 3A 10WDFN Product overview: RT9059GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9059GQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 300748-RT9059GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Current: 3A
Output Voltage: 0.8 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A 10WDFN
IC REG LINEAR POS ADJ 3A 10WDFN
IC REG LINEAR POS ADJ 3A 10WDFN
3A Adjustable Positive electrode 5.5V WDFN-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1515-2-ND | 776-RT9059GQW | 300748-RT9059GQW | RT9059GQW | RT9059GQW | RT9059GQW | RT9059GQW |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9059GQW | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |