Win Source Part Number: 997479-RT9059-15GQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 1.2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT9059-15GQWTR,
Voltage Dropout (Max): 0.45V @ 3A
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-WDFN (3x3)
IC LDO 3A LOW DROPOUT WDFN-10 Product overview: RT9059-15GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9059-15GQW can be used for catalog matching and distributor lookup.
IC LDO 3A LOW DROPOUT WDFN-10
IC LDO 3A LOW DROPOUT WDFN-10
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 997479-RT9059-15GQW | 1028-RT9059-15GQWTR-ND | 776-RT9059-15GQW | RT9059-15GQW | RT9059-15GQW |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |
| Package Type | Other; Tape & Reel | Other; 10-WFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-WFDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection |