RichTek Technology Corporation 12V 100MA SOT89 Voltage Regulator IC RT9058-C0GX

Description
IC REG LINEAR 12V 100MA SOT89-3 Product overview: RT9058-C0GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-C0GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 100MA SOT89-3 Product overview: RT9058-C0GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-C0GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 100MA SOT89 Voltage Regulator IC
776-RT9058-C0GX
12V 100MA SOT89 Voltage Regulator IC 776-RT9058-C0GX
IC REG LINEAR 12V 100MA SOT89-3 Product overview: RT9058-C0GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-C0GX can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 100MA SOT89-3 Product overview: RT9058-C0GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-C0GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9058-C0GX - 809057-RT9058-C0GX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9058-C0GX
809057-RT9058-C0GX
PMIC - PMIC - Voltage Regulators - Linear - RT9058-C0GX 809057-RT9058-C0GX
Manufacturer: Richtek USA Inc. Win Source Part Number: 809057-RT9058-C0GX Packaging: Reel Mounting Style: SMD Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Output (Min/Fixed): 12V Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 36V PSRR: 70dB ~ 40dB (100Hz ~ 100kHz) Protection Features: Over Current Manufacturer Package: TO-243AA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Maximum Dropout Voltage: 0.5V at 10mA Current - Quiescent (Iq): 5μA Current - Supply (Maximum): 5μA

Manufacturer: Richtek USA Inc.
Win Source Part Number: 809057-RT9058-C0GX
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 12V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 36V
PSRR: 70dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current
Manufacturer Package: TO-243AA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 10mA
Current - Quiescent (Iq): 5μA
Current - Supply (Maximum): 5μA

Buy Now
PMIC - Voltage Regulators - Linear - RT9058-C0GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9058-C0GX
PMIC - Voltage Regulators - Linear RT9058-C0GX
IC REG LINEAR 12V 100MA SOT89-3

IC REG LINEAR 12V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9058-C0GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9058-C0GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9058-C0GX
IC REG LINEAR 12V 100MA SOT89-3

IC REG LINEAR 12V 100MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9058-C0GX 809057-RT9058-C0GX RT9058-C0GX RT9058-C0GX
Product Name 12V 100MA SOT89 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9058-C0GX PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; TO-243AA
Output Voltage 12 volts 12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN 36 volts 36 volts
Unlock Full Specs
to access all available technical data