RichTek Technology Corporation 36V 100mA SOT-89 Voltage Regulator IC RT9058-90GX

Description
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-90GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-90GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-90GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-90GX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V 100mA SOT-89 Voltage Regulator IC
776-RT9058-90GX
36V 100mA SOT-89 Voltage Regulator IC 776-RT9058-90GX
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-90GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-90GX can be used for catalog matching and distributor lookup.

36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-90GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-90GX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1186732-RT9058-90GX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1186732-RT9058-90GX
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1186732-RT9058-90GX
Win Source Part Number: 1186732-RT9058-90GX Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 9V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 70dB ~ 40dB (100Hz ~ 100kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) Current - Quiescent (Iq): 5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: -RT9058-90GX,RT9058- 90GXTR,RT9058-90GXCT Base Product Number: RT9058 Voltage Dropout (Max): 0.5V @ 10mA

Win Source Part Number: 1186732-RT9058-90GX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 9V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: -RT9058-90GX,RT9058-90GXTR,RT9058-90GXCT
Base Product Number: RT9058
Voltage Dropout (Max): 0.5V @ 10mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9058-90GX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9058-90GX
PMIC - Voltage Regulators - Linear RT9058-90GX
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9058-90GX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9058-90GX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9058-90GX
IC REG LINEAR 9V 100MA SOT89-3

IC REG LINEAR 9V 100MA SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9058-90GX 1186732-RT9058-90GX RT9058-90GX RT9058-90GX
Product Name 36V 100mA SOT-89 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
VIN 36 volts
Dropout Voltage 5.00E-4 volts 0.5000 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Standard
Output Polarity Positive
Unlock Full Specs
to access all available technical data