Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Win Source Part Number: 986576-RT9058-90GVL
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 9V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3L
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 70dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: RT9058-90GVLCT,RT905
Base Product Number: RT9058
Voltage Dropout (Max): 0.5V @ 10mA
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-23 Product overview: RT9058-90GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-90GVL can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA SOT23-3L
IC REG LINEAR 9V 100MA SOT23-3L
IC REG LINEAR 9V 100MA SOT23-3L
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1028-RT9058-90GVLTR-ND | 986576-RT9058-90GVL | 776-RT9058-90GVL | RT9058-90GVL | RT9058-90GVL | RT9058-90GVL |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 36V 100mA SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; Tape & Reel (TR), | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |