RichTek Technology Corporation 6V 100MA SOT23 Voltage Regulator IC RT9058-60GVL

Description
IC REG LINEAR 6V 100MA SOT23-3L Product overview: RT9058-60GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-60GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 6V 100MA SOT23-3L Product overview: RT9058-60GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-60GVL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 100MA SOT23 Voltage Regulator IC
776-RT9058-60GVL
6V 100MA SOT23 Voltage Regulator IC 776-RT9058-60GVL
IC REG LINEAR 6V 100MA SOT23-3L Product overview: RT9058-60GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-60GVL can be used for catalog matching and distributor lookup.

IC REG LINEAR 6V 100MA SOT23-3L Product overview: RT9058-60GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-60GVL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9058-60GVL - 892572-RT9058-60GVL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9058-60GVL
892572-RT9058-60GVL
PMIC - PMIC - Voltage Regulators - Linear - RT9058-60GVL 892572-RT9058-60GVL
Manufacturer: Richtek USA Inc. Win Source Part Number: 892572-RT9058-60GVL Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: RT9058 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9058-60GVLCT, -RT9058-60GVL, RT9058-60GVLTR

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892572-RT9058-60GVL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: RT9058
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9058-60GVLCT, -RT9058-60GVL, RT9058-60GVLTR

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9058-60GVL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9058-60GVL
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9058-60GVL
IC REG LINEAR 6V 100MA SOT23-3L

IC REG LINEAR 6V 100MA SOT23-3L

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9058-60GVL - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9058-60GVL
PMIC - Voltage Regulators - Linear RT9058-60GVL
IC REG LINEAR 6V 100MA SOT23-3L

IC REG LINEAR 6V 100MA SOT23-3L

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9058-60GVL 892572-RT9058-60GVL RT9058-60GVL RT9058-60GVL
Product Name 6V 100MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9058-60GVL Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3L
Output Voltage 6 volts 6 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4964KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7513086 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
TSSOP Power Management IC - 713-BQ2023PW - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
IOUT 0.0050 amps
Operating Temperature -20 C (-4 F)
View Details
2 suppliers