Manufacturer: Richtek USA Inc.
Win Source Part Number: 892571-RT9058-50GVL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RT9058
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -RT9058-50GVL, 1028-1514-1, RT9058-50GVLTR, RT9058-50GVLCT-ND, RT9058-50GVLTR-ND, 1028-1514-2, 1028-1514-6, RT9058-50GVLCT
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-23 Product overview: RT9058-50GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-50GVL can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA SOT23-3L
IC REG LINEAR 5V 100MA SOT23-3L
IC REG LINEAR 5V 100MA SOT23-3L
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 892571-RT9058-50GVL | 1028-1514-1-ND | 776-RT9058-50GVL | RT9058-50GVL | RT9058-50GVL | RT9058-50GVL |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9058-50GVL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 36V 100mA SOT-23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | SOT23; Other; SOT-23-3L | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |