Manufacturer: Richtek USA Inc.
Win Source Part Number: 1244199-RT9058-50GV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: RT9058
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5μA ~ 5μA
PSRR: 70dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current
Manufacturer Homepage: www.richtek.com
Manufacturer Package: SOT-23-3
Voltage Input MAX: 36V
Voltage Dropout (Maximum): 0.5V @ 10mA
Alternative Parts (Cross-Reference): XC6202P512MR; XC6202P502MRN; XC6202P502MR-G;
Introduction Date: April 17, 2013
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3
36V 5V 100mA LDO Linear Regulator, 2µA IQ, SOT-23 Product overview: RT9058-50GV from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 36V, 5V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-50GV can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA SOT23-3
IC REG LINEAR 5V 100MA SOT23-3
IC REG LINEAR 5V 100MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1244199-RT9058-50GV | 1028-1254-1-ND | 776-RT9058-50GV | RT9058-50GV | RT9058-50GV | RT9058-50GV |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9058-50GV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 36V 5V 100mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts |