Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092961-RT9058-33GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 10mA
Operating Supply Current: 3.5μA to 5μA
PSRR: 70dB to 40dB (100Hz to 100kHz)
Control Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-89 Product overview: RT9058-33GX from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-33GX can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA SOT89-3
IC REG LINEAR 3.3V 100MA SOT89-3
IC REG LINEAR 3.3V 100MA SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1305-2-ND | 1092961-RT9058-33GX | 776-RT9058-33GX | RT9058-33GX | RT9058-33GX | RT9058-33GX |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9058-33GX | 36V 100mA SOT-89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | Other; TO-243AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |