36V, 2µA IQ, 100mA Low Dropout Voltage Linear Regulator, SOT-23 Product overview: RT9058-33GVL from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 100mA, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9058-33GVL can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 850056-RT9058-33GVL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: RT9058
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3L
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9058-33GVLTR-ND, RT9058-33GVLCT, RT9058-33GVLDKR, RT9058-33GVLTR, 1028-1504-1, 1028-1504-2, RT9058-33GVLCT-ND, RT9058-33GVLDKR-ND, 1028-1504-6, -RT9058-33GVL
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-3L
IC REG LIN 3.3V 100MA SOT23-3L
IC REG LIN 3.3V 100MA SOT23-3L
IC REG LIN 3.3V 100MA SOT23-3L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9058-33GVL | 850056-RT9058-33GVL | 1028-1504-1-ND | RT9058-33GVL | RT9058-33GVL | RT9058-33GVL |
| Product Name | 36V 100mA SOT-23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9058-33GVL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| VIN | 36 volts | 36 volts | 36 volts | |||
| Dropout Voltage | 5.00E-4 volts | 0.5000 volts | 0.5000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Polarity | Positive | Positive | Positive | |||
| Package Type | SOT23; Other; SOT-23-3L | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |