RichTek Technology Corporation Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Richtek RT9058-33GV

Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Richtek - 33AC0935 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Richtek
33AC0935
Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Richtek 33AC0935
LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-23-3; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC0935
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-23-3; Output Type Richtek
Input Voltage 3.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details