IC REG LINEAR 2.8V/2.9V 6WLCSP Product overview: RT9055-VMWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 2.9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 2.9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-VMWSC can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 892569-RT9055-VMWSC
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9055
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.2x0.80)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9055-VMWSCTR, -RT9055-VMWSC, RT9055-VMWSCDKR, RT9055-VMWSCCT
IC REG LINEAR 2.8V/2.9V 6WLCSP
IC REG LINEAR 2.8V/2.9V 6WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9055-VMWSC | RT9055-VMWSCTR-ND | 892569-RT9055-VMWSC | RT9055-VMWSC | RT9055-VMWSC |
| Product Name | 2.8V 2.9V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9055-VMWSC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFBGA, WLCSP | Other; 6-WLCSP (1.2x0.80) | ||
| Output Voltage | 2.8 to 2.9 volts | 2.8 to 2.9 volts | 2.8 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 5.5 volts |