RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9055-NGWSC RT9055-NGWSC

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892566-RT9055-NGWSC Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9055 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9055-NGWSCCT, RT9055-NGWSCTR, RT9055-NGWSCDKR, -RT9055-NGWSC
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 892566-RT9055-NGWSC Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9055 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9055-NGWSCCT, RT9055-NGWSCTR, RT9055-NGWSCDKR, -RT9055-NGWSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9055-NGWSC - 892566-RT9055-NGWSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9055-NGWSC
892566-RT9055-NGWSC
PMIC - PMIC - Voltage Regulators - Linear - RT9055-NGWSC 892566-RT9055-NGWSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 892566-RT9055-NGWSC Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9055 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9055-NGWSCCT, RT9055-NGWSCTR, RT9055-NGWSCDKR, -RT9055-NGWSC

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892566-RT9055-NGWSC
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9055
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.2x0.80)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9055-NGWSCCT, RT9055-NGWSCTR, RT9055-NGWSCDKR, -RT9055-NGWSC

Buy Now Datasheet
Singapore, Singapore
1.8V 2.85V Voltage Regulator IC
776-RT9055-NGWSC
1.8V 2.85V Voltage Regulator IC 776-RT9055-NGWSC
IC REG LINEAR 1.8V/2.85V 6WLCSP Product overview: RT9055-NGWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-NGWSC can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/2.85V 6WLCSP Product overview: RT9055-NGWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.85V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.85V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-NGWSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - RT9055-NGWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9055-NGWSC
PMIC - Voltage Regulators - Linear RT9055-NGWSC
IC REG LINEAR 1.8V/2.85V 6WLCSP

IC REG LINEAR 1.8V/2.85V 6WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9055-NGWSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9055-NGWSC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9055-NGWSC
IC REG LINEAR 1.8V/2.85V 6WLCSP

IC REG LINEAR 1.8V/2.85V 6WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 892566-RT9055-NGWSC 776-RT9055-NGWSC RT9055-NGWSC RT9055-NGWSC
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9055-NGWSC 1.8V 2.85V Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; 6-WLCSP (1.2x0.80) Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Output Voltage 1.8 to 2.85 volts 1.8 volts
Unlock Full Specs
to access all available technical data