Manufacturer: Richtek USA Inc.
Win Source Part Number: 807172-RT9055-MGWSC
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V, 2.8V
Supplier Device Package: 6-WLCSP (1.2x0.80)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
PSRR: 70dB ~ 38dB (100Hz ~ 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 6-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.4V at 300mA, 0.3V at 300mA
Current - Quiescent (Iq): 58μA
IC REG LINEAR 1.8V/2.8V 6WLCSP Product overview: RT9055-MGWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-MGWSC can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.8V 6WLCSP
IC REG LINEAR 1.8V/2.8V 6WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 807172-RT9055-MGWSC | 776-RT9055-MGWSC | RT9055-MGWSC | RT9055-MGWSC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9055-MGWSC | 1.8V 2.8V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFBGA, WLCSP | Other; Tape & Reel (TR) | ||
| Special Features | Input Overcurrent Protection; Enable | Enable | ||
| VIN | 5.5 volts | 5.5 volts |