RichTek Technology Corporation Dual 300mA LDO Voltage Regulator IC RT9055-GSWSC

Description
300mA Dual LDO Regulator, WL-CSP0.8x1.2-6 Product overview: RT9055-GSWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-GSWSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300mA Dual LDO Regulator, WL-CSP0.8x1.2-6 Product overview: RT9055-GSWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-GSWSC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 300mA LDO Voltage Regulator IC
776-RT9055-GSWSC
Dual 300mA LDO Voltage Regulator IC 776-RT9055-GSWSC
300mA Dual LDO Regulator, WL-CSP0.8x1.2-6 Product overview: RT9055-GSWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-GSWSC can be used for catalog matching and distributor lookup.

300mA Dual LDO Regulator, WL-CSP0.8x1.2-6 Product overview: RT9055-GSWSC from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-GSWSC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9055-GSWSC - 932507-RT9055-GSWSC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9055-GSWSC
932507-RT9055-GSWSC
PMIC - PMIC - Voltage Regulators - Linear - RT9055-GSWSC 932507-RT9055-GSWSC
Manufacturer: Richtek USA Inc. Win Source Part Number: 932507-RT9055-GSWSC Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Family Name: RT9055 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.2x0.80) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT9055-GSWSCCT, RT9055-GSWSCDKR, RT9055-GSWSCTR, -RT9055-GSWSC

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932507-RT9055-GSWSC
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: RT9055
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.2x0.80)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT9055-GSWSCCT, RT9055-GSWSCDKR, RT9055-GSWSCTR, -RT9055-GSWSC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9055-GSWSC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9055-GSWSC
PMIC - Voltage Regulators - Linear RT9055-GSWSC
IC REG LINEAR 1.8V/3.3V 6WLCSP

IC REG LINEAR 1.8V/3.3V 6WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9055-GSWSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9055-GSWSC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9055-GSWSC
IC REG LINEAR 1.8V/3.3V 6WLCSP

IC REG LINEAR 1.8V/3.3V 6WLCSP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9055-GSWSC 932507-RT9055-GSWSC RT9055-GSWSC RT9055-GSWSC
Product Name Dual 300mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9055-GSWSC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Dropout Voltage 4.00E-4 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Output Polarity Positive
Package Type Other; 6-WLCSP (1.2x0.80)
Unlock Full Specs
to access all available technical data