Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 098126-RT9055-CFWSC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Output Voltage: 1.2V, 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WLCSP (1.2x0.80)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.5V
Dropout Voltage-Max: 0.55V @ 300mA, 0.4V @ 300mA
Operating Supply Current: 58μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.2V/1.5V 6WLCSP Product overview: RT9055-CFWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-CFWSC can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V/1.5V 6WLCSP
IC REG LINEAR 1.2V/1.5V 6WLCSP
IC REG LINEAR 1.2V/1.5V 6WLCSP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1028-1424-2-ND | 098126-RT9055-CFWSC | 776-RT9055-CFWSC | RT9055-CFWSC | 682-RT9055-CFWSC | RT9055-CFWSC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - RT9055-CFWSC | 1.2V 1.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.2V/1.5V 6WLCSP | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFBGA, WLCSP | Other; 6-WLCSP (1.2x0.80) | Other; Tape & Reel (TR) | Other; 6-UFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |