Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
IC REG LINEAR 1.2V/1.2V 6WLCSP Product overview: RT9055-CCWSC from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9055-CCWSC can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092960-RT9055-CCWSC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WLCSP (1.2x0.80)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V, 1.2V
Dropout Voltage-Max: 0.55V @ 300mA, 0.55V @ 300mA
Operating Supply Current: 58μA
PSRR: 70dB to 38dB (100Hz to 300kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.2V/1.2V 6WLCSP
IC REG LIN 1.2V/1.2V 6WLCSP
IC REG LINEAR 1.2V/1.2V 6WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | RT9055-CCWSCDKR-ND | 776-RT9055-CCWSC | 1092960-RT9055-CCWSC | RT9055-CCWSC | 682-RT9055-CCWSC | RT9055-CCWSC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9055-CCWSC | PMIC - Voltage Regulators - Linear | IC REG LIN 1.2V/1.2V 6WLCSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 6-WLCSP (1.2x0.80) | Other; 6-UFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |