Manufacturer: Richtek USA Inc.
Win Source Part Number: 119833-RT9053AGB
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Manufacturer Device Package: SOT-23-5
Regulator Topology: Positive Adjustable
Voltage - Output: Adj to 0.8V
Current - Output: 400mA
Voltage - Dropout (Typical): 0.23V @ 400mA
Number of Regulators: 1
Voltage - Input: 2.2 V ~ 5.5 V
Current - Limit (Min): 400mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Adjustable Positive LDO Regulator, Product overview: RT9053AGB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9053AGB can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
IC REG LIN POS ADJ 400MA SOT23-5
IC REG LIN POS ADJ 400MA SOT23-5
IC REG LIN POS ADJ 400MA SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 119833-RT9053AGB | 776-RT9053AGB | 1028-1180-1-ND | RT9053AGB | RT9053AGB | RT9053AGB |
| Product Name | Integrated Circuits(ICs) | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Dropout Voltage | 0.2300 volts | 0.2300 volts | 0.3500 volts | 0.3500 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 0.8000 volts | 0.8000 to 5.15 volts | 0.8000 volts | 0.8000 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |