Manufacturer: Richtek USA Inc.
Win Source Part Number: 793439-RT9048GSP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 2A
Family Name: RT9048
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 0.7mA
Protection Features: Over Circuit, Over Temperature
Manufacturer Package: 8-SOP-EP
Output Voltage MAX: 5.4V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.6V @ 2A
Alternative Parts (Cross-Reference): SC4215ISTR-SW; SC4215ISTRT; TPS75201QPWP; TPS75201QPWPG4;
Introduction Date: April 03, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG LINEAR POS ADJ 2A 8SOP Product overview: RT9048GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9048GSP can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 8SOP
IC REG LINEAR POS ADJ 2A 8SOP
2A Adjustable 500mV~5.4V Positive electrode 6V SOIC-8 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 2A 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 793439-RT9048GSP | 776-RT9048GSP | RT9048GSP | RT9048GSP | RT9048GSP | RT9048GSP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9048GSP | 2A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Special Features | Enable | Enable |