RichTek Technology Corporation Power Management IC RT9045GSP

Description
IC DDR TERMINATION REG 8SOP Product overview: RT9045GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DDR TERMINATION REG 8SOP Product overview: RT9045GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-RT9045GSP
Power Management IC 750-RT9045GSP
IC DDR TERMINATION REG 8SOP Product overview: RT9045GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045GSP can be used for catalog matching and distributor lookup.

IC DDR TERMINATION REG 8SOP Product overview: RT9045GSP from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9045GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9045GSP - 027593-RT9045GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9045GSP
027593-RT9045GSP
PMIC - PMIC - Voltage Regulators - Special Purpose - RT9045GSP 027593-RT9045GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 027593-RT9045GSP Packaging: Reel - TR Applications: Converter, DDR Bus Termination Regulator Mounting: SMD (SMT) Voltage - Input: 1 V to 5.5 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; LP2995MX; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027593-RT9045GSP
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Alternative Parts (Cross-Reference): NCP51199PDR2G; RT9045ZSP; LP2995MX;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - RT9045GSP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
RT9045GSP
Power Supply Chip >> Linear Voltage Regulators (LDO) RT9045GSP
SOIC-8 Linear Voltage Regulators (LDO) ROHS

SOIC-8 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - RT9045GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
RT9045GSP
PMIC - Voltage Regulators - Special Purpose RT9045GSP
IC REG CONV DDR BUS 1OUT 8SOP

IC REG CONV DDR BUS 1OUT 8SOP

Supplier's Site Datasheet
Special Purpose Regulators - RT9045GSP - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
RT9045GSP
Special Purpose Regulators RT9045GSP
IC REG CONV DDR BUS 1OUT 8SOP

IC REG CONV DDR BUS 1OUT 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 750-RT9045GSP 027593-RT9045GSP RT9045GSP RT9045GSP RT9045GSP
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - RT9045GSP Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; SOIC Other; 8-SOP-EP SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-1997-6-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6219-330TD-GT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Voltage Regulators - 7513095 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details