RichTek Technology Corporation Ldo, Adj, 400Ma, Sot-23-5; Output Type Richtek RT9043GB

Description
LDO, ADJ, 400MA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 400MA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 400Ma, Sot-23-5; Output Type Richtek - 24AC5341 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 400Ma, Sot-23-5; Output Type Richtek
24AC5341
Ldo, Adj, 400Ma, Sot-23-5; Output Type Richtek 24AC5341
LDO, ADJ, 400MA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

LDO, ADJ, 400MA, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 24AC5341
Product Name Ldo, Adj, 400Ma, Sot-23-5; Output Type Richtek
Input Voltage 2.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details