RichTek Technology Corporation 3A Voltage Regulator IC RT9042-25GSP

Description
IC REG LINEAR POS ADJ 3A 8SOP Product overview: RT9042-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9042-25GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 3A 8SOP Product overview: RT9042-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9042-25GSP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Voltage Regulator IC
776-RT9042-25GSP
3A Voltage Regulator IC 776-RT9042-25GSP
IC REG LINEAR POS ADJ 3A 8SOP Product overview: RT9042-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9042-25GSP can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A 8SOP Product overview: RT9042-25GSP from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9042-25GSP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1028-1177-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1028-1177-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1028-1177-1-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 3A 8-SOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9042-25GSP - 118692-RT9042-25GSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9042-25GSP
118692-RT9042-25GSP
PMIC - PMIC - Voltage Regulators - Linear - RT9042-25GSP 118692-RT9042-25GSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 118692-RT9042-25GSP Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Voltage - Dropout (Typical): 0.23V @ 2A Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable, Power Good Output Current: 3A Output Voltage: 2.5V, 0.8 V to 5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP-EP Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 0.8V (2.5V) Dropout Voltage-Max: 0.3V @ 2A Operating Supply Current: 1.2mA Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 118692-RT9042-25GSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.23V @ 2A
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Output Voltage: 2.5V, 0.8 V to 5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP-EP
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 0.8V (2.5V)
Dropout Voltage-Max: 0.3V @ 2A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9042-25GSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9042-25GSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9042-25GSP
IC REG LIN POS ADJ 3A 8SOP

IC REG LIN POS ADJ 3A 8SOP

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9042-25GSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9042-25GSP
PMIC - Voltage Regulators - Linear RT9042-25GSP
IC REG LIN POS ADJ 3A 8SOP

IC REG LIN POS ADJ 3A 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9042-25GSP 1028-1177-1-ND 118692-RT9042-25GSP RT9042-25GSP RT9042-25GSP
Product Name 3A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - RT9042-25GSP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type Other; SOP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" Other; 8-SOP-EP SOIC
Output Voltage 5 volts 0.8000 to 5 volts 0.8000 to 2.5 volts 0.8000 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
VIN 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data