Manufacturer: Richtek USA Inc.
Win Source Part Number: 711931-RT9041E-15GQW
Manufacturer Homepage: www.richtek.com
Reference case: QFN
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC LDO 0.5A LOW DROPOUT WDFN-8 Product overview: RT9041E-15GQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9041E-15GQW can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-WDFN (2x2)
IC LDO 0.5A LOW DROPOUT WDFN-8
IC LDO 0.5A LOW DROPOUT WDFN-8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 711931-RT9041E-15GQW | 776-RT9041E-15GQW | 1028-RT9041E-15GQWTR-ND | RT9041E-15GQW | RT9041E-15GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9041E-15GQW | 0.5A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable (Fixed) | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Output Voltage | 1.5 volts | 0.8000 to 2.5 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.5000 volts |