Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-WDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 500mA 8-WDFN (2x2)
IC REG LIN POS ADJ 500MA 8WDFN
IC REG LIN POS ADJ 500MA 8WDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | RT9041E-10GQWCT-ND | RT9041E-10GQW | RT9041E-10GQW |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Adjustable / Variable | ||
| Package Type | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Thermal Shutdown Protection | Enable, Power Good |