500mA, Low Voltage, LDO Regulator with External Bias Supply, SOT23-6 Product overview: RT9041B-10GE from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9041B-10GE can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 210928-RT9041B-10GE
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 1V, 0.8 V to 2.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1V)
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 250μA
Maximum Output Voltage: 2.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 500MA SOT23-6
IC REG LIN POS ADJ 500MA SOT23-6
IC REG LIN POS ADJ 500MA SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9041B-10GE | 210928-RT9041B-10GE | RT9041B-10GE | RT9041B-10GE | RT9041B-10GE |
| Product Name | 500mA SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9041B-10GE | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 2.5 volts | 0.8000 to 1 volts | 0.8000 volts | 0.8000 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Dropout Voltage | 0.3000 volts | 0.5000 volts | 0.5000 volts |