Manufacturer: Richtek USA Inc.
Win Source Part Number: 027592-RT9040GQW
Packaging: Reel - TR
Applications: Converter, DDR Bus Termination Regulator
Mounting: SMD (SMT)
Voltage - Input: 1.1 V to 3.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WDFN (3x3)
Alternative Parts (Cross-Reference): TPS51200DRCTG4; G2992BT11U; L9915B;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
IC DDR TERMINATION REG 10WDFN Product overview: RT9040GQW from Richtek is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-RT9040GQW can be used for catalog matching and distributor lookup.
IC REG CONV DDR 1OUT 10WDFN
IC REG CONV DDR 1OUT 10WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 027592-RT9040GQW | 750-RT9040GQW | RT9040GQW | RT9040GQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - RT9040GQW | Power Management IC | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad |