IC REG LINEAR POS ADJ 3A 20WQFN, 20WQFN Product overview: RT9035-18GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9035-18GQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092956-RT9035-18GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-WQFN (4x4)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (1.8V)
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 1.2mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG LIN POS ADJ 3A 20WQFN
IC REG LIN POS ADJ 3A 20WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-RT9035-18GQW | 1092956-RT9035-18GQW | RT9035-18GQW | RT9035-18GQW |
| Product Name | 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9035-18GQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Output Voltage | 5.5 volts | 0.8000 to 1.8 volts | 0.8000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 5.5 volts | 5.5 volts | ||
| IQ | 0.0012 amps | 0.0012 amps |