Manufacturer: Richtek USA Inc.
Win Source Part Number: 042369-RT9033GM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Output Voltage: 1.24 V to 4.9 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 250μA
Maximum Output Voltage: 4.9V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP38501TSX-ADJ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: RT9033GM5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9033GM5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 042369-RT9033GM5 | 776-RT9033GM5 | RT9033GM5-ND | RT9033GM5 | RT9033GM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9033GM5 | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-263; Other; TO-263-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | |
| Life Cycle Stage | Maturity; Active |