Win Source Part Number: 1316156-RT9032JGQWA
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Current - Output: 300mA, 300mA
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable
Voltage - Output (Max): 3.3V, 3.3V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V, 1.8V
Package / Case: 8-WFQFN
Supplier Device Package: 8-WQFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB ~ 50dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RT9032
Voltage Dropout (Max): 0.5V @ 300mA, 0.5V @ 300mA
IC REG LINEAR PROG 8-WQFN Product overview: RT9032JGQWA from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9032JGQWA can be used for catalog matching and distributor lookup.
IC REG LIN POS PROG 300MA 8WQFN
IC REG LIN POS PROG 300MA 8WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1316156-RT9032JGQWA | 776-RT9032JGQWA | RT9032JGQWA | RT9032JGQWA |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Output Voltage Type | Programmable | |||
| Package Type | Other; Tape & Reel (TR) | Other; WFQFN | ||
| Special Features | Input Overcurrent Protection; Enable | Enable | ||
| Dropout Voltage | 0.5000 volts |