RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9032JGQW RT9032JGQW

Description
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201588-RT9032JGQW Number of Regulators: 2 Number of Pins: 8 Number of Outputs: 2 Output Current: 300 mA Voltage - Output 1: 3.3 V Voltage - Output 2: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Dropout Voltage: 330 mV Min Current Limit: 330 mA Current - Output 1: 300 mA Current - Output 2: 300 mA
Request a Quote
Description
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201588-RT9032JGQW Number of Regulators: 2 Number of Pins: 8 Number of Outputs: 2 Output Current: 300 mA Voltage - Output 1: 3.3 V Voltage - Output 2: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Dropout Voltage: 330 mV Min Current Limit: 330 mA Current - Output 1: 300 mA Current - Output 2: 300 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9032JGQW - 1201588-RT9032JGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9032JGQW
1201588-RT9032JGQW
PMIC - PMIC - Voltage Regulators - Linear - RT9032JGQW 1201588-RT9032JGQW
Manufacturer: Richtek USA Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201588-RT9032JGQW Number of Regulators: 2 Number of Pins: 8 Number of Outputs: 2 Output Current: 300 mA Voltage - Output 1: 3.3 V Voltage - Output 2: 3.3 V Categories: PMIC - Voltage Regulators - Linear Max Input Voltage: 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Min Input Voltage: 2.5 V Max Operating Temperature: 85 °C Dropout Voltage: 330 mV Min Current Limit: 330 mA Current - Output 1: 300 mA Current - Output 2: 300 mA

Manufacturer: Richtek USA Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201588-RT9032JGQW
Number of Regulators: 2
Number of Pins: 8
Number of Outputs: 2
Output Current: 300 mA
Voltage - Output 1: 3.3 V
Voltage - Output 2: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Max Input Voltage: 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 2.5 V
Max Operating Temperature: 85 °C
Dropout Voltage: 330 mV
Min Current Limit: 330 mA
Current - Output 1: 300 mA
Current - Output 2: 300 mA

Buy Now
Singapore, Singapore
Dual 300MA LDO Voltage Regulator IC
699-RT9032JGQW
Dual 300MA LDO Voltage Regulator IC 699-RT9032JGQW
RICHTEK RT9032JGQW LDO, DUAL, PROGRAMMABLE, 300MA, WDFN-8 Product overview: RT9032JGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9032JGQW can be used for catalog matching and distributor lookup.

RICHTEK RT9032JGQW LDO, DUAL, PROGRAMMABLE, 300MA, WDFN-8 Product overview: RT9032JGQW from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, LDO, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-RT9032JGQW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1201588-RT9032JGQW 699-RT9032JGQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9032JGQW Dual 300MA LDO Voltage Regulator IC
Special Features Internal Current Limit; Multiple Outputs
Unlock Full Specs
to access all available technical data