RichTek Technology Corporation Voltage Regulators - Linear RT9032CGQW

Description
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)
Description
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9032CGQW is a dual output linear voltage regulator capable of sourcing up to 300mA per channel. It operates within a voltage range of 2.5V to 5.5V and provides programmable output voltages from 1.1V to 3.3V, allowing for nine different voltage settings through the configuration of two programming pins (P1 and P2). The device features low dropout voltage of 330mV at 300mA and a low quiescent current of 32OºA per LDO, making it suitable for battery-powered applications. It includes protection features such as current limiting, thermal shutdown, and short circuit protection. The RT9032 is available in compact WDFN-8L 2x2 and WQFN-8L 1.6x1.6 packages, which facilitate space-saving designs. This product is RoHS compliant and halogen-free, aligning with current environmental standards.

Datasheet Summary
Powered by GS/AI

The RT9032CGQW is a dual output linear voltage regulator capable of sourcing up to 300mA per channel. It operates within a voltage range of 2.5V to 5.5V and provides programmable output voltages from 1.1V to 3.3V, allowing for nine different voltage settings through the configuration of two programming pins (P1 and P2). The device features low dropout voltage of 330mV at 300mA and a low quiescent current of 32OºA per LDO, making it suitable for battery-powered applications. It includes protection features such as current limiting, thermal shutdown, and short circuit protection. The RT9032 is available in compact WDFN-8L 2x2 and WQFN-8L 1.6x1.6 packages, which facilitate space-saving designs. This product is RoHS compliant and halogen-free, aligning with current environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - RT9032CGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
RT9032CGQW
Voltage Regulators - Linear RT9032CGQW
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)

Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number RT9032CGQW
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details