Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)
IC REG LINEAR 1.8V/2.7V 8WDFN Product overview: RT9032CGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.7V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.7V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9032CGQW can be used for catalog matching and distributor lookup.
Manufacturer: Richtek USA Inc.
Win Source Part Number: 720156-RT9032CGQW
Packaging: Tape and Reel
Mounting Style: SMD
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable
Output Current: 300mA, 300mA
Categories: Integrated Circuits
Supplier Device Package: 8-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB ~ 50dB (100Hz ~ 10kHz)
Maximum Output Voltage: 3.3V, 3.3V
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 1.8V, 2.7V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 300mA, 0.5V at 300mA
Current - Quiescent (Iq): 80μA
IC REG LIN POS PROG 300MA 8WDFN
IC REG LIN POS PROG 300MA 8WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | RT9032CGQW-ND | 776-RT9032CGQW | 720156-RT9032CGQW | RT9032CGQW | RT9032CGQW |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.7V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - RT9032CGQW | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |