Manufacturer: Richtek USA Inc.
Win Source Part Number: 756190-RT9032AGQW
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Programmable
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA, 300mA
Family Name: RT9032
Output Voltage: 1.5V, 2.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
PSRR: 65dB ~ 50dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 8-WDFN (2x2)
Output Voltage MAX: 2.9V, 3.3V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 300mA, 0.5V @ 300mA
Alternative Parts (Cross-Reference): RT9032AGQWA;
Introduction Date: November 05, 2009
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.5V/2.6V 8WDFN Product overview: RT9032AGQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 2.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2.6V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9032AGQW can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Programmable 2 Output 300mA, 300mA 8-WDFN (2x2)
IC REG LIN POS PROG 300MA 8WDFN
IC REG LIN POS PROG 300MA 8WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 756190-RT9032AGQW | 776-RT9032AGQW | RT9032AGQW-ND | RT9032AGQW | RT9032AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - RT9032AGQW | 1.5V 2.6V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Programmable | Adjustable / Variable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |