RichTek Technology Corporation 150mA SOT23 LDO Voltage Regulator IC RT9030A-12GB

Description
150mA, Low Input Voltage, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9030A-12GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030A-12GB can be used for catalog matching and distributor lookup.
Request a Quote
Description
150mA, Low Input Voltage, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9030A-12GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030A-12GB can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT9030A-12GB is a low dropout linear voltage regulator designed to deliver up to 300mA of output current. It operates within a wide input voltage range of 1.5V to 5.5V and provides a fixed output voltage range from 1V to 3.3V. The device features a low dropout voltage of 300mV at full load, making it suitable for battery-powered applications where efficiency is critical. This regulator is characterized by its ultra-low noise performance, which is particularly beneficial for RF applications. It has a fast response time to line and load transients, ensuring stable output under varying conditions. The quiescent current is low at 25OºA, which helps extend battery life in portable devices. Additionally, the RT9030A includes current limiting and thermal shutdown protections to enhance reliability. The device requires only a 1OºF output capacitor for stability, allowing for a compact design, which is advantageous in space-constrained applications such as handheld instruments and portable information appliances. The RT9030A is RoHS compliant and halogen-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The RT9030A-12GB is a low dropout linear voltage regulator designed to deliver up to 300mA of output current. It operates within a wide input voltage range of 1.5V to 5.5V and provides a fixed output voltage range from 1V to 3.3V. The device features a low dropout voltage of 300mV at full load, making it suitable for battery-powered applications where efficiency is critical. This regulator is characterized by its ultra-low noise performance, which is particularly beneficial for RF applications. It has a fast response time to line and load transients, ensuring stable output under varying conditions. The quiescent current is low at 25OºA, which helps extend battery life in portable devices. Additionally, the RT9030A includes current limiting and thermal shutdown protections to enhance reliability. The device requires only a 1OºF output capacitor for stability, allowing for a compact design, which is advantageous in space-constrained applications such as handheld instruments and portable information appliances. The RT9030A is RoHS compliant and halogen-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA SOT23 LDO Voltage Regulator IC
776-RT9030A-12GB
150mA SOT23 LDO Voltage Regulator IC 776-RT9030A-12GB
150mA, Low Input Voltage, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9030A-12GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030A-12GB can be used for catalog matching and distributor lookup.

150mA, Low Input Voltage, Low Dropout, Low Noise Ultra-Fast Without Bypass Capacitor CMOS LDO Regulator, SOT23-5 Product overview: RT9030A-12GB from Richtek is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030A-12GB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9030A-12GB - 850535-RT9030A-12GB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9030A-12GB
850535-RT9030A-12GB
PMIC - PMIC - Voltage Regulators - Linear - RT9030A-12GB 850535-RT9030A-12GB
Manufacturer: Richtek USA Inc. Win Source Part Number: 850535-RT9030A-12GB Features: Linear Voltage Regulator IC 1 Output Package: Reel - TR Family Name: RT9030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 850535-RT9030A-12GB
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: RT9030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9030A-12GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9030A-12GB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9030A-12GB
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9030A-12GB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9030A-12GB
PMIC - Voltage Regulators - Linear RT9030A-12GB
IC REG LINEAR 1.2V 300MA SOT23-5

IC REG LINEAR 1.2V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-RT9030A-12GB 850535-RT9030A-12GB RT9030A-12GB RT9030A-12GB
Product Name 150mA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9030A-12GB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type Other; Reel - TR
Output Voltage 1.2 volts
IOUT 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - ADP3330ART-3.6-RL - 860301-ADP3330ART-3.6-RL - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator - 5962R1320201VXC - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown
View Details