RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - Linear - RT9030-18GQW RT9030-18GQW

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062663-RT9030-18GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WDFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 50μA PSRR: 67dB to 40dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 062663-RT9030-18GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WDFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 50μA PSRR: 67dB to 40dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - RT9030-18GQW - 062663-RT9030-18GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9030-18GQW
062663-RT9030-18GQW
PMIC - PMIC - Voltage Regulators - Linear - RT9030-18GQW 062663-RT9030-18GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 062663-RT9030-18GQW Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-WDFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 50μA PSRR: 67dB to 40dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062663-RT9030-18GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-WDFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 50μA
PSRR: 67dB to 40dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-RT9030-18GQW
1.8V 150MA Voltage Regulator IC 776-RT9030-18GQW
IC REG LINEAR 1.8V 150MA 6WDFN Product overview: RT9030-18GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-18GQW can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 150MA 6WDFN Product overview: RT9030-18GQW from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-18GQW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - RT9030-18GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9030-18GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9030-18GQW
IC REG LINEAR 1.8V 150MA 6WDFN

IC REG LINEAR 1.8V 150MA 6WDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - RT9030-18GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9030-18GQW
PMIC - Voltage Regulators - Linear RT9030-18GQW
IC REG LINEAR 1.8V 150MA 6WDFN

IC REG LINEAR 1.8V 150MA 6WDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 062663-RT9030-18GQW 776-RT9030-18GQW RT9030-18GQW RT9030-18GQW
Product Name PMIC - PMIC - Voltage Regulators - Linear - RT9030-18GQW 1.8V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-WDFN (1.6x1.6)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data