RichTek Technology Corporation 1.3V 150MA Voltage Regulator IC RT9030-13GU5

Description
IC REG LINEAR 1.3V 150MA SC70-5 Product overview: RT9030-13GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-13GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.3V 150MA SC70-5 Product overview: RT9030-13GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-13GU5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V 150MA Voltage Regulator IC
776-RT9030-13GU5
1.3V 150MA Voltage Regulator IC 776-RT9030-13GU5
IC REG LINEAR 1.3V 150MA SC70-5 Product overview: RT9030-13GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-13GU5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.3V 150MA SC70-5 Product overview: RT9030-13GU5 from Richtek is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RT9030-13GU5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - RT9030-13GU5 - 062661-RT9030-13GU5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - RT9030-13GU5
062661-RT9030-13GU5
PMIC - PMIC - Voltage Regulators - Linear - RT9030-13GU5 062661-RT9030-13GU5
Manufacturer: Richtek USA Inc. Win Source Part Number: 062661-RT9030-13GU5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.3V Operating Supply Current: 50μA PSRR: 67dB to 40dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LP5951MG-1.3/NOPB; RP103Q132B-TR-FE; RP103Q132D-TR-FE; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 062661-RT9030-13GU5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.3V
Operating Supply Current: 50μA
PSRR: 67dB to 40dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP5951MG-1.3/NOPB; RP103Q132B-TR-FE; RP103Q132D-TR-FE;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - RT9030-13GU5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
RT9030-13GU5
PMIC - Voltage Regulators - Linear RT9030-13GU5
IC REG LINEAR 1.3V 150MA SC70-5

IC REG LINEAR 1.3V 150MA SC70-5

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
RT9030-13GU5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear RT9030-13GU5
IC REG LINEAR 1.3V 150MA SC70-5

IC REG LINEAR 1.3V 150MA SC70-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-RT9030-13GU5 062661-RT9030-13GU5 RT9030-13GU5 RT9030-13GU5
Product Name 1.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - RT9030-13GU5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC SC-70; Other; SC-70-5 SC-70; SSOP
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
IQ 5.00E-5 amps 5.00E-5 amps
Unlock Full Specs
to access all available technical data