Manufacturer: Richtek USA Inc.
Win Source Part Number: 793438-RT9027BGS
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Fan Motor Driver
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: High Side
Output Current: 2A
Voltage - Load: 4.5 V ~ 5.5 V
Motor Type - AC, DC: Brushed DC
Family Name: RT9027
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Introduction Date: October 01, 2008
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Fan Driver, 8SOP Product overview: RT9027BGS from Richtek is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-RT9027BGS can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off 8-SOP
IC MOTOR DRIVER 4.5V-5.5V 8SOP
IC MOTOR DRIVER 4.5V-5.5V 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 793438-RT9027BGS | 744-RT9027BGS | RT9027BGS | RT9027BGS | RT9027BGS |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - RT9027BGS | Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 6 volts | ||||
| DC Input | 4 to 6 volts | ||||
| Continuous Current | 2 amps |